EN
  • EN
  • DE

TACR226K006XTA

Part No TACR226K006XTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 22UF 10% 6.3V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 26 Weeks
Features 22 µF Molded Tantalum Capacitors 6.3 V 0805 (2012 Metric) 5Ohm
Manufacturer AVX Corporation
Series TACmicrochip®, TAC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-4188-1, 478-4188-2, 478-4188-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898995-TACR226K006XTA
Ultra Librarian 3D Model Ultra Librarian TACR226K006XTA CAD Model

Description

The TACR226K006XTA is a tantalum capacitor manufactured by AVX Corporation. It is designed for general purpose applications requiring stable capacitance and reliable performance.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines and filter out noise in electronic circuits.
  • Filtering Applications: Employed in filter circuits to reduce unwanted signals and improve signal quality.
  • Timing Circuits: Used in timing circuits to control the frequency and duration of signals.
  • DC Blocking: Used to block DC voltage while allowing AC signals to pass through.

Features:

  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency applications.
  • Surface Mount Design: Allows for automated assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Circuit Performance: The stable capacitance and low ESR contribute to improved circuit performance and stability.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • Reliable Operation: Designed to withstand harsh operating conditions, ensuring reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards.

Additional Details:

The TACR226K006XTA is a solid tantalum capacitor with a manganese dioxide cathode. It is available in a standard case size and voltage rating, making it suitable for a wide range of applications. The capacitor's performance characteristics are specified in the datasheet, including capacitance tolerance, ESR, and operating temperature range. It is commonly used in applications where reliability and stability are critical, such as industrial equipment, automotive systems, and medical devices. The datasheet provides detailed information on the device's electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7761 $62.1635
80+ $1.4574 $116.5920
125+ $1.4118 $176.4750
170+ $1.3663 $232.2710
220+ $1.3208 $290.5760
295+ $1.1841 $349.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess