EN
  • EN
  • DE

TC7SG79L6X

Part No TC7SG79L6X
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358654-TC7SG79L6X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG79L6X CAD Model

Description

The TC7SG79L6X is a configurable multiple function gate manufactured by Toshiba Semiconductor and Storage. As part of the TC7SG series, it is designed for low-voltage operation and high-speed performance in compact electronic devices. This gate can be configured to perform various logic functions depending on the input configuration.

Applications:

  • Logic Function Selection: Used in circuits where different logic functions are needed depending on the operating mode.
  • Portable Electronics: Integrated in smartphones, tablets, and other mobile devices where space and power are constrained.
  • Signal Routing: Employed in signal routing applications to select between different signal paths.
  • Control Circuits: Used in control circuits for various electronic systems.
  • Glue Logic: Implements various glue logic functions in embedded systems.

Features:

  • Configurable Multiple Function Gate: Can be configured to perform different logic functions.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, providing flexibility in various applications.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, which is crucial for battery-powered applications.
  • Small Package: Available in a small package, saving board space.

Benefits:

  • Flexibility in Design: Allows for different logic functions to be implemented using a single device.
  • Reduced Component Count: Reduces the number of components needed in a circuit.
  • Improved System Performance: High-speed operation ensures fast signal processing.
  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Space Saving: The small package allows for compact designs, especially in portable devices.

Additional Details:

The specific package for the TC7SG79L6X should be verified from the datasheet. Key specifications include propagation delay times, input and output voltage levels, and operating temperature range. Consult the official Toshiba datasheet for detailed electrical characteristics, configuration options, and application guidelines to ensure proper circuit design and operation. Proper decoupling and signal termination techniques are recommended to achieve optimal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess