EN
  • EN
  • DE

M5M41000BJ-7

Part No M5M41000BJ-7
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Fast Page DRAM, 1MX1, 70ns, CMOS, PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074196-M5M41000BJ-7
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M41000BJ-7 CAD Model

Description

The M5M41000BJ-7 is a 1M-bit Static Random Access Memory (SRAM) chip from Mitsubishi Electric, organized as 128K words x 8 bits. SRAM provides fast and reliable data storage. The suffix '-7' likely indicates the access time in nanoseconds, suggesting a very high-speed memory.

Applications:

  • Cache Memory: Used in processors (CPUs, GPUs, DSPs) as a cache memory to provide ultra-fast access to frequently used data.
  • High-Speed Buffers: Employed as buffer memory in high-speed data acquisition systems and networking equipment.
  • Graphics Cards: Utilized in graphics cards for storing textures and frame buffers, enabling smooth and responsive graphics rendering.
  • Medical Imaging: Found in medical imaging systems where high-speed data capture and processing are essential.
  • Instrumentation: Used in laboratory and scientific instrumentation for data logging and real-time analysis.

Features:

  • 1M-bit (128K x 8) capacity: Provides a useful amount of high-speed memory storage.
  • Fast Access Time: Offers a very fast access time of 7ns, allowing for extremely quick data access.
  • Single 5V Power Supply: Operates on a standard 5V power supply, simplifying system integration.
  • Low Power Consumption: Designed for relatively low power consumption, especially compared to dynamic RAM (DRAM).
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy interfacing with other digital components.
  • Three-State Outputs: Enables easy memory expansion and allows multiple devices to share the same data bus.
  • Fully Static Operation: Requires no refresh cycles, simplifying memory control and timing.

Benefits:

  • Ultra-High Speed Performance: The 7ns access time allows for extremely fast data access, boosting system performance significantly.
  • Easy to Use: Static operation eliminates the need for complex refresh circuitry, simplifying the design process.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for power-sensitive applications.
  • High Reliability: Provides stable and reliable data storage, critical for demanding applications.

Additional Details:

The M5M41000BJ-7 typically comes in a variety of package options, including DIP and SOJ. The SRAM cell technology ensures fast and reliable data storage without the need for refresh cycles, but with a higher standby power consumption compared to DRAM. The BJ designation might refer to a specific package type or manufacturing process. The SRAM is ideally suited for high-performance applications where speed is paramount and a relatively higher power consumption is acceptable.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Omron
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess