The TC7SG17FE(TE85L,F) is a single Schmitt-trigger buffer from Toshiba Semiconductor and Storage. This device is designed for low-voltage operation, providing non-inverting buffering with Schmitt-trigger inputs. The Schmitt-trigger inputs offer hysteresis, which enhances noise immunity. It is suitable for applications where input signals may be noisy or have slow transition times.
Applications
- Noise filtering in digital systems
- Signal conditioning for sensors
- Wave shaping and pulse shaping
- Interface between different logic families
- Clock and timing circuits
Features
- Single Schmitt-trigger buffer
- Low-voltage operation (0.9V to 3.6V)
- Schmitt-trigger inputs for improved noise immunity
- High-speed propagation delay
- Low power consumption
- Small package size (US8)
- Wide operating temperature range (-40°C to +85°C)
- CMOS logic compatibility
Benefits
- Enhanced noise immunity
- Improved signal integrity
- Reduced false triggering
- Space-saving design
- Flexible voltage operation
- Reliable performance
- Simplified integration
Technical Specifications
The TC7SG17FE(TE85L,F) operates with a supply voltage range of 0.9V to 3.6V. The Schmitt-trigger inputs provide hysteresis, ensuring reliable switching even with noisy input signals. It has a typical propagation delay time that allows for high-speed signal processing. The device is fabricated using advanced CMOS technology, ensuring low power consumption and high noise immunity. It comes in a US8 package. The operating temperature range is -40°C to +85°C. The (TE85L,F) likely relates to specific packaging and reel options.