EN
  • EN
  • DE

TC7SG08FE

Part No TC7SG08FE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358621-TC7SG08FE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG08FE CAD Model

Description

The TC7SG08FE is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A AND B, where Y is the output and A and B are the inputs. The 'FE' suffix likely indicates a specific small-outline package (e.g., VSON) and packaging configuration optimized for automated assembly.

Applications

  • Logic Operations: Used for implementing AND logic in various digital circuits.
  • Enable/Disable Circuits: Can be used as an enable/disable gate.
  • Data Selection: Used in data selection and multiplexing circuits.
  • Address Decoding: Utilized in address decoding logic for memory systems.
  • Control Systems: Employed in various control system applications.
  • Portable Devices: Suitable for integration in portable devices due to its small size and low power consumption.

Features

  • Single Gate Package: Contains one 2-input AND gate in a compact package, often a VSON type.
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times.
  • Low Power Consumption: Minimizes power consumption.
  • Small Package Options: Available in ultra-small surface-mount packages.
  • Input Protection Circuitry: Incorporates input protection against electrostatic discharge (ESD).
  • Output Drive Capability: Provides a moderate output drive capability.

Benefits

  • Space Saving: Extremely small package size enables high-density circuit design.
  • Simplified Circuit Design: Single gate simplifies AND logic implementation.
  • Improved System Performance: Fast propagation delay reduces signal delays.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Enhanced Reliability: Input protection circuitry improves device reliability.
  • Optimized for Automated Assembly: The 'FE' suffix suggests packaging optimized for automated pick-and-place processes.

Additional Details

The TC7SG08FE is optimized for space-constrained applications. Consult the datasheet for precise package dimensions, pinout, and detailed electrical characteristics. Key parameters to consider include propagation delay times, input and output voltage levels, and power consumption at different supply voltages. The device typically operates over a temperature range of -40°C to +85°C and is RoHS compliant.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5292 $61.1680
95+ $1.2555 $119.2725
145+ $1.2162 $176.3490
200+ $1.1769 $235.3800
255+ $1.1377 $290.1135
340+ $1.0199 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess