EN
  • EN
  • DE

TC7SG08FE(TE85L.F)

Part No TC7SG08FE(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358622-TC7SG08FE(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG08FE(TE85L.F) CAD Model

Description

The TC7SG08FE(TE85L.F) is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A AND B, where Y is the output and A and B are the inputs. The 'FE' suffix combined with '(TE85L.F)' specifies the specific packaging type (likely a VSON or similar) and reel configuration for automated assembly, including details about the tape and reel specifications.

Applications

  • Logic Operations: Implements AND logic in various digital circuits.
  • Enable/Disable Circuits: Functions as an enable/disable gate.
  • Data Selection: Used in data selection and multiplexing.
  • Address Decoding: Utilized for address decoding in memory systems.
  • Control Systems: Applied in various control applications.
  • Mobile Devices: Suitable for mobile device integration due to its small form factor and low power usage.

Features

  • Single Gate Package: Contains one 2-input AND gate in a compact package, such as VSON.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay.
  • Low Power Consumption: Minimizes power usage.
  • Small Package Options: Available in ultra-small surface-mount packages.
  • Input Protection Circuitry: Includes ESD protection for inputs.
  • Output Drive Capability: Provides moderate output drive.

Benefits

  • Space Saving: Ultra-small package allows for high-density circuit design.
  • Simplified Circuit Design: Simplifies AND logic implementation.
  • Improved System Performance: Fast propagation delay improves system speed.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced Reliability: ESD protection enhances device robustness.
  • Optimized for Automated Assembly: The 'FE(TE85L.F)' designation signifies optimized packaging and reel format for high-speed automated assembly processes.

Additional Details

The TC7SG08FE(TE85L.F) is designed for high-volume, automated PCB assembly. The specific 'TE85L.F' code will define the reel size, component orientation on the tape, and other parameters crucial for automated pick-and-place machines. Consult the datasheet for package dimensions, pinout, and electrical characteristics, including propagation delay times, input and output voltage levels, and power consumption. The operating temperature range is typically -40°C to +85°C. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess