The TC74HCU04AF from Toshiba Semiconductor and Storage is a high-speed CMOS hex inverter. This device features unbuffered outputs, which provide high switching speeds and minimal propagation delay. It is designed for applications requiring reliable signal inversion and is part of Toshiba's HC series of logic gates, known for their high noise immunity and stable performance over a wide range of operating conditions.
Applications
- Wave and pulse shapers
- Oscillators
- High-speed logic circuits
- Clock signal inverters
- Signal isolation
Features
- High-speed operation: tpd = 7 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 1 μA (max) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Wide operating voltage range: VCC = 2 V to 6 V
- Operating temperature range: -40 to 85°C
- Unbuffered outputs
Benefits
- Improved system performance due to fast switching speeds.
- Reduced power consumption in battery-powered applications.
- Enhanced noise margin provides stable operation in noisy environments.
- Direct compatibility with LSTTL logic levels.
- Simplified system design due to symmetrical output impedance.
- Flexible usage in diverse voltage environments.
- Reliable operation in a broad range of temperature conditions.
Additional Details
The TC74HCU04AF is available in a SOP14 (Small Outline Package) and utilizes CMOS technology to achieve low power consumption and high noise immunity. The unbuffered outputs make it suitable for applications where sharp transitions are needed. It can operate with a wide supply voltage range (2V to 6V), providing flexibility in design. The input protection circuitry ensures that static discharge will not damage the device.
Its symmetrical output drive enables it to source and sink current equally, making it easier to interface with other devices in the circuit.