EN
  • EN
  • DE

TC7SET32FU,LJ(CT

Part No TC7SET32FU,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP USV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features OR Gate IC 1 Channel - 5-SSOP
Manufacturer Toshiba Semiconductor and Storage
Series TC7SET
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package 5-SSOP
Family Name TC7SET32
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7SET32FU (T5L,JF), TC7SET32FU(T5LJF)TR, TC7SET32FUTCT-NDR, TC7SET32FUTFDKR-ND, TC7SET32FUTFTR, TC7SET32FU(T5LJF)CT-ND, TC7SET32FU(T5LJF)DKR, TC7SET32FU(TE85LFTR, TC7SET32, TC7SET32FU(TE85L,F, TC7SET32FULJ(CTDKRINACTIVE, TC7SET32FUTFCT-ND, TC7SET32FU,LJ(CTDKR, TC7SET32FU(TE85LFTR-ND, TC7SET32FU(TE85LFDKR, TC7SET32FUTFDKR, TC7SET32FUTFCT, TC7SET32FU(TE85LFCT-ND, TC7SET32FULJ(CTDKR, TC7SET32FULJ(CTCTINACTIVE, TC7SET32FUTFTR-ND, TC7SET32FU (TE85L,F, TC7SET32FU(T5L,F,T), TC7SET32FULJ(CTCT, TC7SET32FU,LJ(CTTR, TC7SET32FUT5LJF, TC7SET32FU,LJ(CB, TC7SET32FU(T5LJF)TR-ND, TC7SET32FU(T5LJF)DKR-ND, TC7SET32FU(T5LJF)CT, TC7SET32FU(T5L,JF), TC7SET32FULJ(CTTRINACTIVE, TC7SET32FULJ(CTTR, TC7SET32FUTTR-NDR, TC7SET32FU(TE85LFCT, TC7SET32FU,LJ(CTCT, TC7SET32FU(TE85LFDKR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936216-TC7SET32FU,LJ(CT
Ultra Librarian 3D Model Ultra Librarian TC7SET32FU,LJ(CT CAD Model

Description

The TC7SET32FU,LJ(CT is an electronic component manufactured by Toshiba Semiconductor and Storage.

  • Series: TC7SET
  • Description: OR gate IC 1 channel - 5-SSOP feature
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package: Reel - TR
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 11 weeks
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0611 $100.2040
2,535+ $0.0592 $150.0720
3,495+ $0.0573 $200.2635
4,515+ $0.0554 $250.1310
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess