The TC7SET08FU(T5LJF) is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate is part of the Tiny Logic series, designed for low-voltage, low-power operation in space-constrained applications. It provides basic AND logic functionality, making it suitable for a variety of digital circuit designs.
Applications:
- General Logic Functions: Used for implementing basic AND logic in digital circuits.
- Signal Gating: Suitable for gating signals in control and data processing systems.
- Address Decoding: Can be used in address decoding circuits in memory systems.
- Data Selection: Employed in data selection circuits for multiplexing and demultiplexing.
- Portable Electronics: Used in low-power applications in smartphones, tablets, and other portable devices.
Features:
- Single 2-Input AND Gate: Provides basic AND logic functionality.
- Low Voltage Operation: Operates from 1.65 V to 5.5 V.
- Low Power Consumption: Minimizes power dissipation in battery-powered applications.
- Small Package: US8 package for space-constrained designs.
- High-Speed Operation: Fast propagation delay for high-performance applications.
- Wide Operating Temperature Range: Suitable for a variety of environmental conditions.
Benefits:
- Space Saving: Small package allows for high-density board designs.
- Low Power Consumption: Extends battery life in portable devices.
- Wide Operating Voltage: Offers flexibility in system design.
- High Speed: Enables fast data processing in high-performance applications.
- Simplified Design: Easy to integrate into digital circuits.
Additional Details:
The TC7SET08FU(T5LJF) operates over a wide supply voltage range, making it compatible with various digital systems. Its low power consumption makes it ideal for portable and battery-powered applications. The small US8 package allows for dense component placement on the PCB. The device’s high-speed operation ensures that it can keep up with the demands of modern digital circuits. The wide operating temperature range enables it to function reliably in a variety of environmental conditions. This AND gate is a versatile component that can be used in many different digital circuit designs. The part is RoHS compliant and Halogen-Free, making it suitable for environmentally conscious designs. It is a reliable and efficient choice for implementing AND logic in low-power, space-constrained applications. Its low propagation delay contributes to overall system performance.