EN
  • EN
  • DE

TC7SET08FU(5L

Part No TC7SET08FU(5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839793-TC7SET08FU(5L
Ultra Librarian 3D Model Ultra Librarian TC7SET08FU(5L CAD Model

Description

The TC7SET08FU(5L is a single 2-input AND gate from Toshiba Semiconductor and Storage, belonging to their TC7SET series of single-gate logic devices. Designed for space-constrained and power-sensitive applications, it comes in a US8 package. This tiny package makes it ideal for use in densely populated circuit boards commonly found in portable devices.

Applications

  • AND Logic Implementation: Serves as a fundamental component for implementing AND logic in digital systems.
  • Data Gating: Controls the flow of data based on specific input conditions.
  • Enable/Disable Circuits: Allows for the activation or deactivation of circuit sections depending on input logic.
  • Consumer Electronics: Employed in a wide range of consumer electronics like smartphones, tablets, and portable media players.
  • Industrial Control Systems: Integrated into industrial control systems for basic logic functions and signal processing.

Features

  • Single 2-Input AND Gate: Executes the AND logic function on two input signals.
  • US8 Package: Ultra-small package footprint for space-saving PCB design.
  • Wide Operating Voltage Range: Operates across a voltage range of 1.65 V to 5.5 V.
  • Low Power Consumption: Minimizes power usage, contributing to longer battery life in portable devices.
  • High-Speed Performance: Provides a typical propagation delay of 3.5 ns (at VCC = 5 V).
  • Operating Temperature Range: Functions reliably in temperatures ranging from -40°C to +85°C.

Benefits

  • Space Optimization: The US8 package ensures efficient use of board space, enabling compact device designs.
  • Energy Efficiency: Low power consumption extends battery life in portable electronics.
  • Versatility: The wide operating voltage range allows for use in a variety of applications with different voltage requirements.
  • Reliability: Manufactured by Toshiba, a trusted semiconductor provider, ensuring consistent performance.
  • Simplified Design: Using a single gate function simplifies overall circuit design.

Additional Details

The TC7SET08FU(5L is built using CMOS technology, ensuring low power consumption and high noise immunity. It is RoHS compliant, indicating that it is free from hazardous substances. Input protection circuitry is incorporated to protect against electrostatic discharge (ESD). Its low power and small size make it a suitable solution for applications where board space and power are at a premium. It is frequently used in basic digital logic implementations.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess