The TC7SET08F(T5L,F,T) is a single 2-input AND gate from Toshiba Semiconductor and Storage's TC7SET series. This series focuses on providing single-gate logic functions in extremely small packages, optimizing space utilization and power efficiency. This specific model comes in a thin mold small outline package (TSSOP), making it suitable for high-density board designs.
Applications
- Logic Gate Implementation: Core component for implementing AND logic in digital circuits.
- Data Selection: Used in data selection and multiplexing applications.
- Enable/Disable Functions: Can be employed to enable or disable specific circuit sections based on input conditions.
- Portable Electronics: Commonly found in battery-powered devices such as smartphones, tablets, and wearables.
- Industrial Controls: Utilized in industrial control systems for basic logic operations and signal conditioning.
Features
- Single 2-Input AND Gate: Performs the logical AND operation on two input signals.
- TSSOP Package: Small footprint package for dense PCB layouts.
- Wide Operating Voltage Range: Functions reliably across a voltage range of 1.65V to 5.5V.
- Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
- High-Speed Operation: Offers a typical propagation delay time of around 3.5ns (at VCC = 5V).
- Wide Operating Temperature Range: Suitable for operation in environments ranging from -40°C to +85°C.
Benefits
- Space Efficiency: The TSSOP package allows for compact designs, crucial in small electronic devices.
- Energy Savings: Reduced power consumption contributes to longer battery life and energy efficiency.
- Versatile Application: The wide voltage range makes it adaptable to various logic levels and system requirements.
- Reliable Performance: Manufactured by Toshiba, ensuring high quality and long-term reliability.
- Simplified Design: The single-gate function simplifies circuit design and reduces overall component count.
Additional Details
The TC7SET08F(T5L,F,T) utilizes CMOS technology for low power consumption and high noise immunity. It is compliant with RoHS standards, ensuring it is free from hazardous substances. The device incorporates input protection circuits to guard against electrostatic discharge (ESD). It's commonly used in applications where a simple AND gate function is required and board space is at a premium. The output drive capability is sufficient for driving multiple logic inputs.