EN
  • EN
  • DE

TC7SB66FU(TE85.F)

Part No TC7SB66FU(TE85.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757236-TC7SB66FU(TE85.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SB66FU(TE85.F) CAD Model

Description

The TC7SB66FU(TE85.F) is a single analog switch manufactured by Toshiba Semiconductor and Storage. This switch is designed to control the flow of analog signals, allowing signals to be routed or isolated as needed. It features low on-resistance and low distortion, making it suitable for a variety of analog applications.

Applications

  • Audio signal switching
  • Video signal switching
  • Data acquisition systems
  • Analog multiplexers
  • Sample-and-hold circuits

Features

  • Single Analog Switch: Contains one independent switch channel.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.
  • Low Distortion: Ensures accurate signal transmission.
  • High Off-Isolation: Provides good isolation when the switch is off.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Integrity: Low on-resistance and distortion ensure minimal signal degradation.
  • Versatile Application: Suitable for a wide range of analog signal switching applications.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Reduced Signal Loss: Low on-resistance minimizes signal attenuation.
  • Compact Design: Small package enables miniaturized circuit designs.

Additional Details

The TC7SB66FU is typically controlled by a digital input signal. The switch is in the 'on' state when the control signal is high and in the 'off' state when the control signal is low (or vice versa, depending on the specific configuration). It's important to consult the datasheet for the switch's control voltage requirements and timing characteristics. The TE85.F suffix likely indicates the specific taping and packaging options.

Typical Specifications (Consult Datasheet for Exact Values):

  • On-Resistance (Ron): Consult datasheet for typical on-resistance values.
  • Supply Voltage (Vcc): Refer to datasheet for the operating voltage range.
  • Control Voltage (Vin): Check the datasheet for the control voltage levels.
  • Off-Isolation: Refer to datasheet for the isolation characteristics.
  • Operating Temperature Range: Consult datasheet for the operating temperature limits.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess