The TC7S08FU(T5L) is a single 2-input AND gate manufactured by Toshiba Semiconductor and Storage. It is part of the Tiny Logic series, designed for low-power, high-speed operation in space-constrained applications. This device provides the basic AND logic function and is widely used in digital circuits.
Applications
- Logic Operations: Used to perform AND logic operations in digital circuits.
- Gate Logic: Employed as a basic building block in more complex logic circuits.
- Control Circuits: Used in control circuits for enabling or disabling functions based on input conditions.
- Data Selection: Can be used for selecting data based on logic conditions.
- Signal Routing: Used for routing signals based on logic conditions.
Features
- Single 2-Input AND Gate: Provides the basic AND logic function with two inputs and one output.
- High-Speed Operation: Designed for high-speed operation with low propagation delay.
- Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
- Wide Operating Voltage Range: Can operate over a wide voltage range, typically from 2V to 5.5V, providing flexibility in system design.
- Small Package Size: Comes in a small package, allowing for high-density board layouts and miniaturized devices.
Benefits
- Efficient Logic Operation: Provides efficient AND logic operation in digital circuits.
- Improved System Performance: High-speed operation reduces signal delays, improving overall system performance.
- Extended Battery Life: Low power consumption extends battery life in portable and battery-powered devices.
- Flexible System Design: Wide operating voltage range allows for flexible integration into various digital systems.
- Space-Saving Design: Small package size enables high-density board layouts and miniaturized device designs.
Additional Details
The TC7S08FU(T5L) features a CMOS structure, providing excellent noise immunity and low quiescent current. It typically comes in a very small surface mount package, such as a US8 or VSSOP, to minimize board space requirements. The device's input and output pins are designed for easy integration into digital systems, and it is compatible with standard logic families.