EN
  • EN
  • DE

KN4F3M-T1-A

Part No KN4F3M-T1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (J - L)
Description Built-in Resistor Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067637-KN4F3M-T1-A
Categories OEM Parts(J-L)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KN4F3M-T1-A CAD Model

Description

The KN4F3M-T1-A is a high-performance MOSFET from Renesas Electronics America. This device is designed for a wide range of power management and switching applications, offering efficient operation and robust performance in demanding environments. Its advanced design minimizes conduction and switching losses, making it suitable for use in power supplies, motor control, and DC-DC converters.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies to regulate voltage and current.
  • Motor Control: Employed in motor control circuits for efficient and precise motor operation.
  • DC-DC Converters: Utilized in DC-DC converters to step up or step down voltage levels.
  • Inverters: Found in inverter circuits to convert DC power to AC power.
  • Battery Management Systems: Integrated into battery management systems for efficient charging and discharging.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Avalanche Capability: Provides robustness against voltage transients.
  • Fast Switching Speed: Reduces switching losses, enhancing overall performance.
  • High Voltage Rating: Suitable for high-voltage applications.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching speed contribute to higher efficiency.
  • Improved Reliability: High avalanche capability and robust design ensure reliable operation.
  • Reduced Power Dissipation: Minimizes power losses, reducing heat generation.
  • Enhanced System Performance: Fast switching speed and low on-resistance enhance the overall performance of the system.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The KN4F3M-T1-A MOSFET is typically available in a surface-mount package, facilitating easy integration into circuit boards. The specific technical specifications, such as voltage and current ratings, gate charge, and thermal resistance, can be found in the device datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess