EN
  • EN
  • DE

TC7PG17FU(TE85L,F)

Part No TC7PG17FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358437-TC7PG17FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7PG17FU(TE85L,F) CAD Model

Description

The TC7PG17FU(TE85L,F) is a high-speed CMOS 2-input buffer/line driver from Toshiba Semiconductor and Storage. This device is designed for applications requiring low power consumption and high-speed operation. It operates across a wide voltage range, making it suitable for various digital logic systems.

Applications

  • High-speed data transmission
  • Clock drivers
  • Level shifting
  • General-purpose logic circuits
  • Buffer applications

Features

  • High-speed operation: tpd = 2.7 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
  • Wide operating voltage range: VCC = 1.65 V to 5.5 V
  • Input voltage Level: Compatible with 1.8V to 5V CMOS Level
  • Output current: ±24mA (min) at VCC = 3.0 V, ±30mA (min) at VCC = 5.0 V
  • Operating temperature range: -40°C to 85°C
  • Package: TSSOP8
  • ESD protection: Machine Model = 200V, Human Body Model = 2000V

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption contributes to energy efficiency.
  • Versatile application due to wide operating voltage range.
  • Enhanced reliability through robust ESD protection.
  • Simplified integration due to standard TSSOP8 package.

Additional Details

The TC7PG17FU(TE85L,F) is available in a TSSOP8 package. It is designed to be compatible with a wide range of CMOS logic families. The device’s high output drive capability allows it to drive heavily loaded lines without significant signal degradation. The input structures provide protection against electrostatic discharge (ESD), enhancing the device's robustness and reliability.

This buffer/line driver is particularly well-suited for applications where signal integrity and low power consumption are critical. The TC7PG17FU(TE85L,F)’s specifications ensure reliable performance in demanding environments. Its propagation delay characteristics make it a favorable choice for high-speed data transmission systems. The device’s input and output voltage characteristics make it easier to interface with various digital logic circuits. The TE85L denotes a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess