EN
  • EN
  • DE

TC7MP3125FK

Part No TC7MP3125FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage/Low Power 2-Bit × 2 Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358386-TC7MP3125FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP3125FK CAD Model

Description

The TC7MP3125FK is a high-speed, low-voltage Quadruple Bus Switch manufactured by Toshiba Semiconductor and Storage. This device is designed for applications where multiple data buses need to be selectively connected or isolated, such as in data multiplexing, bus isolation, and signal routing within digital systems.

Applications:

  • Data Multiplexing: Used to select one of several data sources for transmission over a single channel.
  • Bus Isolation: Isolates different sections of a bus to prevent signal interference or contention.
  • Signal Routing: Routes signals from one location to another in a system.
  • Level Shifting Applications: Can be used in conjunction with other components to provide level shifting between voltage domains.
  • Memory Systems: Used in memory systems for address decoding and data path switching.

Features:

  • High-Speed Switching: Provides fast switching speeds, minimizing signal propagation delay.
  • Low On-Resistance: Low on-resistance ensures minimal signal degradation when the switch is closed.
  • Low-Voltage Operation: Operates efficiently at low voltage levels (typically 1.65V to 5.5V).
  • Quadruple Bus Switch: Provides four independent switches for flexible signal routing.
  • Small Package: Compact form factor for space-constrained applications.

Benefits:

  • Improved System Performance: High-speed switching reduces signal propagation delays, enhancing system speed.
  • Minimized Signal Degradation: Low on-resistance ensures signal integrity and accuracy.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements.
  • Flexible Signal Routing: Quadruple switches allow for versatile signal management.
  • Space Saving: Small package size allows for denser board layouts.

Additional Details:

The TC7MP3125FK offers four independent SPST (Single-Pole Single-Throw) switches, each controlled by an enable input. When the enable input is asserted (typically HIGH), the switch is closed, allowing the signal to pass through. When the enable input is deasserted (typically LOW), the switch is open, isolating the signal. This device uses CMOS technology, providing high noise immunity and low power consumption. It is ideal for applications where fast switching speeds and minimal signal distortion are required. The device is commonly available in a small TSSOP (Thin Shrink Small Outline Package) which makes it easy to integrate into densely packed printed circuit boards. Its broad supply voltage range makes it suitable for various digital systems. Its operating temperature ranges between -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess