EN
  • EN
  • DE

TC7MH595FK

Part No TC7MH595FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-BIT SHIFT REGISTER/LATCH(3-STATE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265286-TC7MH595FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH595FK CAD Model

Description

The TC7MH595FK is an 8-bit shift register with storage registers manufactured by Toshiba Semiconductor and Storage. This device features a serial-in, parallel-out structure, making it suitable for applications where data needs to be transmitted serially but utilized in parallel. It operates on a wide voltage range, which enhances its flexibility in various digital systems.

Applications

  • LED Display Drivers: Used to control individual LEDs in large displays through serial data input, reducing the number of required microcontroller pins.
  • Logic Expansion: Expands the number of output pins available from a microcontroller or other digital logic device.
  • Remote Control Systems: Implements serial communication for controlling remote devices.
  • Industrial Control Systems: Used in serial-to-parallel data conversion for controlling various industrial equipment.
  • Data Acquisition Systems: Provides an interface for acquiring data serially and outputting it in parallel for further processing.

Features

  • 8-Bit Serial-In/Parallel-Out: Allows serial data input and parallel data output.
  • High-Speed Operation: Ensures fast data transfer rates.
  • Wide Operating Voltage Range: Provides flexibility in different digital environments.
  • Low Power Consumption: Reduces the overall power requirements of the system.
  • Output Enable Control: Allows enabling or disabling the outputs as needed.

Benefits

  • Reduced I/O Pin Count: Minimizes the number of microcontroller pins required for controlling multiple outputs.
  • Simplified Wiring: Serial communication simplifies wiring by reducing the number of signal lines.
  • Increased System Flexibility: Adaptable to various voltage levels and operating conditions.
  • Lower Power Consumption: Contributes to energy efficiency in portable and battery-powered applications.
  • Enhanced System Reliability: Robust design ensures stable and reliable operation.

Additional Details

The TC7MH595FK utilizes CMOS technology, offering excellent noise immunity and low static power consumption. It typically comes in a surface-mount package such as SSOP (Shrink Small Outline Package), which allows for high-density board assembly. The device includes a shift register that accepts serial data and a storage register that holds the data for parallel output. A common application involves cascading multiple TC7MH595FK chips to control a larger number of outputs, creating an extended shift register system.

This shift register also includes a reset function, enabling the user to clear all stored data quickly. The output enable feature allows the outputs to be disabled, providing additional control over the connected devices. This combination of features makes the TC7MH595FK a versatile component for numerous digital control applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess