EN
  • EN
  • DE

TC75W55FU

Part No TC75W55FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265238-TC75W55FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC75W55FU CAD Model

Description

The TC75W55FU is a dual operational amplifier (op-amp) integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of analog signal processing applications, offering high gain, low noise, and excellent stability. The dual configuration allows for two independent amplifier circuits within a single package, saving board space and reducing component count.

Applications:

  • Audio Amplification: Amplifying audio signals in preamplifiers, headphone amplifiers, and audio mixers.
  • Active Filters: Implementing active filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Amplifying small signals from sensors and transducers.
  • Voltage Followers: Buffering voltage signals to isolate circuits and provide impedance matching.
  • Oscillators: Generating stable oscillations for timing and signal generation applications.

Features:

  • Dual Operational Amplifiers: Two independent op-amps in a single package.
  • High Gain: Provides significant amplification for weak signals.
  • Low Noise: Minimizes unwanted noise and interference in amplified signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Rail-to-Rail Output: Output voltage can swing close to the supply rails.

Benefits:

  • Versatile Analog Signal Processing: Suitable for a wide range of analog applications.
  • Reduced Component Count: Dual op-amp configuration saves board space.
  • Improved Signal Quality: High gain and low noise ensure accurate signal amplification.
  • Enhanced Circuit Performance: Rail-to-rail output maximizes signal dynamic range.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details:

The TC75W55FU dual op-amp typically comes in a small surface-mount package such as SSOP or similar. The specific gain-bandwidth product, slew rate, and input offset voltage should be verified in the manufacturer's datasheet. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. This op-amp is commonly used in a wide range of analog applications, including industrial control systems, medical devices, and consumer electronics. The rail-to-rail output capability makes it suitable for battery-powered applications where maximizing signal swing is important.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess