EN
  • EN
  • DE

TC74VHCT541A

Part No TC74VHCT541A
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727586-TC74VHCT541A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT541A CAD Model

Description

The TC74VHCT541A is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the VHCT family, which is designed for high-speed operation and is compatible with TTL (Transistor-Transistor Logic) voltage levels.

Applications:

  • Memory address drivers: Buffers memory address lines in computer systems.
  • Data bus drivers: Drives data signals on a bus in digital systems.
  • Logic level translation: Converts logic levels between different voltage standards.
  • Isolation buffers: Isolates sections of a circuit to prevent interference.
  • General-purpose buffering: Provides signal buffering in various electronic circuits.

Features:

  • High-speed operation: Provides fast signal propagation delays.
  • TTL compatible inputs: Compatible with TTL voltage levels.
  • 3-state outputs: Allows for bus sharing and isolation.
  • Low power consumption: Minimizes power drain in electronic systems.
  • Wide operating voltage range: Operates over a wide range of supply voltages.

Benefits:

  • Improved system performance: High-speed operation ensures fast signal transmission.
  • Easy integration: TTL compatible inputs simplify integration with TTL logic circuits.
  • Flexible bus management: 3-state outputs enable efficient bus sharing.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Versatile applications: Wide operating voltage range allows for use in a variety of systems.

Technical Specifications:

The TC74VHCT541A is an octal buffer/line driver with 3-state outputs. It operates with a supply voltage (VCC) typically between 4.5V and 5.5V. The propagation delay is typically around 5ns. It is typically packaged in a DIP-20 or SOIC-20 package. The operating temperature range is typically -40°C to +85°C.

This octal buffer/line driver is well-suited for a variety of digital logic applications where high-speed operation and TTL compatibility are required.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess