EN
  • EN
  • DE

TC74VHC9541FK-EK

Part No TC74VHC9541FK-EK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case VSSOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757210-TC74VHC9541FK-EK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC9541FK-EK CAD Model

Description

The TC74VHC9541FK-EK is an 8-bit buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-speed performance with low power consumption. It is designed to be used in a variety of digital logic applications where buffering, driving, or isolation of signals is required.

Applications:

  • Memory Interfacing: Used as a buffer between memory and processors or other logic devices.
  • Data Bus Driving: Drives data signals across a backplane or long PCB traces.
  • Address Decoding: Buffers and isolates address lines in memory systems.
  • I/O Expansion: Extends the number of I/O ports available to a microcontroller or processor.
  • Logic Level Translation: Used to interface between different logic voltage levels.

Features:

  • High-Speed Operation: Offers fast propagation delays for high-speed digital systems.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • 3-State Outputs: Allows outputs to be placed in a high-impedance state for bus isolation.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.
  • Small Package: Available in a compact TSSOP package.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays and improves overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced System Flexibility: 3-state outputs allow for easy bus sharing and isolation.
  • Simplified Design: Wide operating voltage range simplifies design and reduces the need for level translation.
  • Reduced Board Space: Small package minimizes the footprint on the printed circuit board.

Technical Specifications:

The TC74VHC9541FK-EK typically features a propagation delay of around 4 ns to 8 ns, depending on the supply voltage and load capacitance. The output drive capability is typically around 8 mA. The quiescent current is very low, typically in the microampere range. It operates over a temperature range of -40°C to +85°C. The input voltage thresholds are compatible with TTL and CMOS logic levels.

The device features eight non-inverting buffers, each with a dedicated 3-state output enable control. A single enable input controls all eight outputs. It is housed in a TSSOP (Thin Shrink Small Outline Package) for surface mount assembly.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3557 $58.6905
400+ $0.2922 $116.8800
615+ $0.2830 $174.0450
845+ $0.2737 $231.2765
1,095+ $0.2645 $289.6275
1,465+ $0.2368 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess