EN
  • EN
  • DE

TC74VHC9125FK

Part No TC74VHC9125FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 5-bit Universal Schmitt Buffer with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265187-TC74VHC9125FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC9125FK CAD Model

Description

The TC74VHC9125FK is a Quad Bus Buffer Gate with 3-State Outputs from Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-speed operation and low power consumption. The 3-state outputs allow the device to be used in bus-oriented applications where multiple devices share the same bus lines.

Applications:

  • Memory interface
  • Bus transceivers
  • Data routing
  • Address decoding
  • General-purpose logic

Features:

  • High-speed operation
  • Low power consumption
  • 3-state outputs
  • Wide operating voltage range
  • CMOS compatible input levels
  • Small surface mount package

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption in battery-powered devices
  • Flexible bus control due to 3-state outputs
  • Compatibility with a wide range of logic families
  • Easy integration into compact designs

Specifications:

The TC74VHC9125FK operates from a wide supply voltage range, typically 2V to 5.5V. It features a propagation delay time of a few nanoseconds, ensuring fast signal transmission. The output enable (OE) input controls the 3-state outputs, allowing them to be either high, low, or high-impedance. The device's input levels are CMOS compatible, making it easy to interface with other CMOS logic devices. The quiescent current consumption is very low, contributing to reduced power consumption. The operating temperature range is typically from -40°C to +85°C. It is packaged in a small surface mount package suitable for high-density PCB designs. The datasheet provides detailed information on the device's timing characteristics, input/output voltage levels, and power consumption under various operating conditions. Designers should consult the datasheet to ensure proper operation and timing in their specific application. The device is commonly used in digital systems where high-speed and low-power operation are critical requirements.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess