EN
  • EN
  • DE

TC74VHC174FK

Part No TC74VHC174FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Hex D-Type Flip Flop with Clear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839716-TC74VHC174FK
Ultra Librarian 3D Model Ultra Librarian TC74VHC174FK CAD Model

Description

The TC74VHC174FK is a high-speed CMOS hex D-type flip-flop with clear. Fabricated with silicon gate CMOS technology, it achieves high-speed operation while maintaining CMOS low power dissipation. This device is suitable for a variety of applications requiring sequential logic and data storage.

Applications:

  • Shift registers
  • Data storage
  • Control registers
  • Frequency dividers
  • General-purpose sequential logic

Features:

  • High-speed operation: fmax = 140 MHz (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5.5 V
  • Operating voltage range: VCC = 2 V to 5.5 V
  • Output drive capability: IO = ±8 mA (min.) at VCC = 4.5 V
  • TTL compatible input thresholds
  • Package: SO16
  • Asynchronous clear input

Benefits:

  • High-Speed Operation: Enables rapid data processing and clocking for time-sensitive applications.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered and energy-efficient designs.
  • Wide Operating Voltage: Provides flexibility in system design with a broad voltage range.
  • Strong Output Drive: Allows direct interfacing with other logic circuits without external buffering.
  • Asynchronous Clear: Facilitates easy initialization and resetting of the flip-flops.

The TC74VHC174FK consists of six independent D-type flip-flops. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock (CLK) input. The asynchronous clear (CLR) input resets all Q outputs to LOW, independent of the clock. The device operates with a supply voltage range of 2V to 5.5V and features TTL-compatible input thresholds. It comes in an SO16 package.

The device is RoHS compliant.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess