The TC74VHC165FT(EL) is a high-speed CMOS 8-Bit Parallel-In Serial-Out Shift Register manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed parallel-to-serial data conversion in a variety of digital systems. It is fabricated with silicon gate CMOS technology, achieving high-speed operation while maintaining low power consumption.
Applications:
- Parallel-to-serial data conversion
- Remote data transmission
- Keyboard encoders
- Data acquisition systems
- Microprocessor interface
Features:
- High-speed operation: fMAX = 130 MHz (typ.) at VCC = 5 V
- 8-bit parallel inputs
- Serial data output
- Synchronous parallel loading
- Asynchronous clear input
- Low power dissipation: ICC = 4 μA (max) at VCC = 5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
Benefits:
- Fast data transfer rates due to high-speed operation.
- Efficient parallel-to-serial conversion, simplifying data transmission.
- Synchronous parallel loading ensures reliable data capture.
- Asynchronous clear allows for immediate resetting of the register.
- Low power consumption reduces energy usage and heat generation.
- Versatile application range due to the wide operating voltage range.
Additional Details:
The TC74VHC165FT(EL) is supplied in a TSSOP package. Data is loaded into the register in parallel when the Shift/Load (SH/LD) input is LOW. When SH/LD is HIGH, data is shifted serially on the positive-going clock transition. A LOW level on the Clear (CLR) input resets the register. The device operates over a wide temperature range, making it suitable for various industrial and commercial applications. The inputs are equipped with protection circuits against static discharge.