EN
  • EN
  • DE

TC74VHC14AFT

Part No TC74VHC14AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1403+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757204-TC74VHC14AFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC14AFT CAD Model

Description

The TC74VHC14AFT is a high-speed CMOS Schmitt trigger inverter from Toshiba Semiconductor and Storage. This device is designed for applications requiring clean and reliable signal processing, especially in noisy environments. It provides a significant improvement in noise immunity compared to standard inverters, making it ideal for various digital logic and interface applications.

Applications:

  • Wave Shaping Circuits: Converts slowly changing signals into sharp digital pulses.
  • Oscillator Circuits: Forms the basis for stable and reliable oscillators.
  • Interface Circuits: Provides clean signal transitions in digital interfaces.
  • Noise Filtering: Reduces the impact of noise on digital signals.
  • Timing Circuits: Used in generating precise timing signals.

Features:

  • Schmitt Trigger Inputs: Offers high noise immunity and clean signal transitions.
  • High-Speed Operation: Provides fast switching speeds for demanding applications.
  • Low Power Consumption: Reduces power usage and extends battery life.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range.
  • Small Package: Compact design saves space on the printed circuit board.

Benefits:

  • Improved Signal Integrity: Ensures reliable signal processing in noisy environments.
  • Enhanced System Performance: Fast switching speeds enable higher system performance.
  • Reduced Power Consumption: Low power usage leads to energy savings.
  • Versatile Operation: Wide operating voltage range allows use in various applications.
  • Compact Design: Small package enables denser circuit layouts.

Additional Details:

The TC74VHC14AFT is fabricated using advanced CMOS technology, ensuring high performance and low power consumption. Its Schmitt trigger inputs provide hysteresis, which helps to eliminate noise and ensure clean signal transitions. The device is available in a small surface-mount package, making it easy to integrate into compact designs. It operates over a wide temperature range, making it suitable for industrial environments. It also conforms to relevant industry standards for safety and reliability.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess