EN
  • EN
  • DE

TC74VHC00F

Part No TC74VHC00F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD 2-INPUT NAND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265098-TC74VHC00F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC00F CAD Model

Description

The TC74VHC00F is a high-speed CMOS quad 2-input NAND gate. It is manufactured by Toshiba Semiconductor and Storage and is part of their VHC (Very High-Speed CMOS) logic family. This device operates with a wide supply voltage range and provides excellent noise immunity, making it suitable for a variety of digital logic applications.

Applications:

  • Digital Logic Circuits: Used as a basic building block in combinational and sequential logic circuits.
  • Signal Inversion: Can be used to invert digital signals.
  • Data Processing: Used in data processing applications such as data comparison and manipulation.
  • Control Systems: Employed in control systems for implementing logic functions.
  • Interface Circuits: Used for interfacing between different logic families or voltage levels.

Features:

  • High-Speed Operation: Provides fast switching speeds, enabling high-performance digital circuits.
  • Wide Supply Voltage Range: Operates with a wide supply voltage range (2V to 5.5V), providing flexibility in system design.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: Offers excellent noise immunity, reducing the risk of false triggering.
  • Small Outline Package: Available in a small outline package (SOIC), minimizing board space requirements.

Benefits:

  • Improved System Performance: High-speed operation enhances the performance of digital circuits.
  • Flexibility in Design: Wide supply voltage range provides flexibility in system design.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Enhanced Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Space-Saving Design: Small outline package minimizes board space requirements.

Additional Details:

The TC74VHC00F consists of four independent 2-input NAND gates. The output of each gate is low only when both inputs are high; otherwise, the output is high. The device features a typical propagation delay of a few nanoseconds, enabling high-speed operation. It is available in various surface-mount packages. Datasheet information from Toshiba provides detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess