The TC74LVX02F is a low-voltage quad 2-input NOR gate from Toshiba Semiconductor and Storage. It is fabricated using silicon gate CMOS technology, offering high-speed operation and low power consumption. This device is designed for use in a wide range of digital logic applications, providing the NOR function for various signal processing and control circuits.
Applications
- General digital logic circuits
- Signal processing
- Data transmission
- Control systems
- Consumer electronics
Features
- Low-voltage operation: 2.0 V to 5.5 V
- High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating temperature range: -40°C to 85°C
- Quad 2-input NOR gate configuration
- CMOS technology for improved noise immunity
- Small package size for space-constrained applications
Benefits
- Simplified logic design: The NOR gate functionality allows for straightforward implementation of complex logic functions.
- Energy efficiency: Low power consumption contributes to energy savings in battery-powered devices.
- Reliable operation: Wide operating voltage and temperature ranges ensure consistent performance in diverse environments.
- Space saving: Small package size enables integration into compact electronic devices.
- High-speed performance: Fast propagation delay ensures quick response times in high-speed circuits.
Additional Details
The TC74LVX02F comes in a small outline integrated circuit (SOIC) package. Its input and output pins are compatible with other LVX family devices, facilitating easy integration into existing systems. The device operates according to the LVX logic family specifications, ensuring predictable and reliable behavior. It provides a cost-effective solution for applications requiring the NOR logic function with low-voltage operation.