EN
  • EN
  • DE

TC74LCX273FK

Part No TC74LCX273FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Octal D-Type Flip-Flop with Clear with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265039-TC74LCX273FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX273FK CAD Model

Description

The TC74LCX273FK is an advanced high-speed, low-voltage CMOS octal D-type flip-flop with clear input and is manufactured by Toshiba Semiconductor and Storage. This device is fabricated with sub-micron silicon gate CMOS technology, achieving high-speed operation while maintaining the low power dissipation of standard CMOS integrated circuits. The TC74LCX273FK is designed for use in a wide range of digital logic applications.

Applications

  • High-speed data registers: Used to temporarily store data in high-performance systems.
  • Address registers: Employed in memory addressing schemes.
  • Buffer registers: Serves as a buffer between different sections of a digital system.
  • Clocked storage elements: Used in sequential logic circuits requiring clocked data storage.
  • Microcomputer systems: Integrated into the memory or peripheral control sections.

Features

  • High-Speed Operation: Offers a high propagation delay, enabling fast data processing.
  • Low-Voltage Operation: Operates efficiently with low voltage supply, typically 3.3V.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Octal Configuration: Contains eight D-type flip-flops in a single package.
  • Clear Input: Includes a direct clear input to reset all flip-flops asynchronously.
  • Positive-Edge Triggered: Data is loaded on the positive-going edge of the clock pulse.

Benefits

  • Improved System Performance: The high-speed operation allows for faster overall system performance.
  • Energy Efficiency: Low voltage and CMOS technology reduce power consumption, making it suitable for battery-powered devices.
  • Simplified System Design: The octal configuration reduces the number of components needed for parallel data storage.
  • Enhanced Data Integrity: The clear input allows for reliable system initialization and error recovery.
  • Compact Footprint: The small package size (typically SSOP or TSSOP) saves board space.

Additional Details

The TC74LCX273FK typically operates within a supply voltage range of 2.0V to 3.6V. It features a propagation delay in the nanosecond range, depending on the exact operating conditions and load capacitance. The device is available in surface-mount packages, making it suitable for modern PCB assembly techniques. The operating temperature range typically spans from -40°C to +85°C, allowing it to be used in a variety of environments. The input and output pins are designed to be compatible with other standard logic families, facilitating integration into existing systems. The clear input is an active-low input, meaning that a low signal on this pin will reset all the flip-flops regardless of the clock or data inputs.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess