The TC74LCX164245 from Toshiba Semiconductor and Storage is a 16-bit bidirectional transceiver with dual enable controls. This device is designed for high-speed, low-voltage operation in 3.3V systems and is part of the LCX family, which is known for its high speed and low power consumption. It is used for asynchronous communication between data buses.
Applications
- Bidirectional data transmission
- Bus isolation
- Level translation
- Memory interfacing
- High-speed data transfer applications
Features
- Operating voltage range: 2.0V to 3.6V
- High-speed operation: tpd = 4.5 ns (max) at VCC = 3.3V
- Output drive capability: ±24 mA at VCC = 3.3V
- Low power dissipation: ICC = 10 μA (max) at VCC = 3.3V
- TTL compatible inputs
- Dual enable controls (OEAB, OEBA) for flexible direction control
- Bidirectional data flow
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Direct interface with TTL devices, simplifying system design.
- Flexible direction control for versatile data transmission.
- Enhanced signal integrity due to high output drive capability.
Additional Details
The TC74LCX164245 features TTL-compatible inputs, allowing seamless integration with 5V TTL logic while operating at 3.3V. The dual enable controls (OEAB, OEBA) provide flexible direction control, allowing the device to act as either a transceiver from A to B or from B to A. The device provides a high output drive capability (±24 mA), ensuring reliable signal transmission across the bus. The low power consumption (ICC = 10 μA max) makes it suitable for portable applications. It is available in surface-mount packages for efficient board assembly. This transceiver is ideal for applications where high-speed bidirectional data transfer is required, such as memory interfaces and inter-processor communication.