EN
  • EN
  • DE

TC74LCX157FT(EKJ)

Part No TC74LCX157FT(EKJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1308+
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757181-TC74LCX157FT(EKJ)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74LCX157FT(EKJ) CAD Model

Description

The TC74LCX157FT(EKJ) is a high-performance CMOS multiplexer from Toshiba Semiconductor and Storage. This device selects one of four data sources based on the binary address applied to the select inputs. The selected data is then presented at the output. The TC74LCX157FT(EKJ) is designed for high-speed operation while maintaining low power consumption. Its advanced features make it suitable for a variety of applications requiring data selection and multiplexing.

Applications:

  • Data routing and selection in digital systems
  • Multiplexing address lines for memory systems
  • Signal selection in communication equipment
  • Implementation of logic functions
  • Control systems

Features:

  • High-speed operation: tpd = 4.5 ns (typical) at VCC = 3.3 V
  • Low power consumption: ICC = 10 μA (maximum) at VCC = 3.6 V
  • Operating voltage range: 2.0 V to 3.6 V
  • CMOS technology for low power dissipation
  • Pin and function compatible with standard 74LCX157 devices
  • Output drive capability: 24 mA at VCC = 3.3 V
  • Available in TSSOP package for high-density mounting

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to longer battery life in portable devices
  • Simplified system design through pin compatibility with existing devices
  • High output drive capability enables direct driving of bus lines
  • Space-saving TSSOP package for compact system designs

Additional Details:

The TC74LCX157FT(EKJ) is a quad 2-input multiplexer. It features a common enable input which, when high, disables all outputs, forcing them to a low state. The device operates over an extended temperature range, making it suitable for industrial applications. The input pins are designed to be tolerant of input voltages higher than the supply voltage, which simplifies interfacing with other devices operating at different voltage levels. The propagation delay is tightly controlled to minimize skew in high-speed systems. This multiplexer is widely used in digital systems where multiple data sources need to be selected for processing or transmission. It is commonly found in computer systems, communication equipment, and industrial control applications. The device's low power consumption and high speed make it a popular choice for battery-powered devices and high-performance systems alike.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess