EN
  • EN
  • DE

S-35390A-I8T1G

Part No S-35390A-I8T1G
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial Clock/Calendar/Alarm/Battery Backup/Interrupt 8-Pin SNT-A T/R / IC RTC CLK/CALENDAR I2C SNT-8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 0.93μA to 1.1μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SNT-8A
Win Source Part Number 090593-S-35390A-I8T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S-35390
Introduction Date August 16, 2004
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S-35390A-I8T1G CAD Model

Description

The S-35390A-I8T1G is an electronic component manufactured by SII Semiconductor Corporation.

  • Type: Clock/calendar
  • Features: Alarm and leap year
  • Mounting Type: SMD (SMT)
  • Packaging: Reel - TR
  • Memory Size: Not specified
  • Date Format: YY-MM-DD-dd
  • Voltage Supply (Battery): Not specified
  • Current Timekeeping: 0.93μA to 1.1μA @ 3V to 5V
  • Family Name: S-35390
  • Category: Integrated circuit
  • Status: Obsolete (EOL)
  • Popularity: High popularity
  • Supply and Demand: Balanced
  • Alternative Parts: RX8900SA:UA0, RX8900SA:UC0, RX8900SA:UC3, and RX8900SA:UAB

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess