EN
  • EN
  • DE

TC74LCX04F

Part No TC74LCX04F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description LOW VOLTAGE HEX INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265016-TC74LCX04F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX04F CAD Model

Description

The TC74LCX04F is a low-voltage CMOS hex inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the LCX family, known for its low-voltage operation, high-speed performance, and low power consumption. It's commonly used in various digital logic applications, including signal inverting, buffering, and level shifting.

Applications:

  • Digital logic circuits: Used for signal inverting, buffering, and level shifting.
  • Computer systems: Employed in memory interfaces, data buses, and control circuits.
  • Consumer electronics: Found in set-top boxes, DVD players, and gaming consoles.
  • Industrial control systems: Utilized in programmable logic controllers (PLCs) and motor control circuits.
  • Telecommunications equipment: Employed in network routers, switches, and other telecommunications infrastructure.

Features:

  • Low-voltage operation: Operates from a supply voltage of 2.0V to 3.6V.
  • High-speed performance: Typical propagation delay of 4.5 ns at 3.3V.
  • Low power consumption: Typical static supply current of 10 μA.
  • CMOS technology: Provides excellent noise immunity and low power dissipation.
  • Input overvoltage tolerance: Inputs can tolerate voltages up to 5.5V, even when VCC is 0V.
  • Small package: Available in a small SOIC package for space-saving applications.

Benefits:

  • Fast switching speeds: Enables high-speed operation in digital logic circuits.
  • Low power consumption: Reduces power dissipation in battery-powered applications.
  • Wide operating voltage range: Provides flexibility in system design.
  • High noise immunity: Ensures reliable operation in noisy environments.
  • Easy to use: Simplifies circuit design and implementation.

Additional Details:

The TC74LCX04F is packaged in a small outline integrated circuit (SOIC) package, which allows for high-density mounting on circuit boards. The device features six independent inverters, each with a single input and a single output. The input pins are designed to be overvoltage tolerant, which protects the device from damage if the input voltage exceeds the supply voltage. The TC74LCX04F operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environments. It is commonly used in applications where low power consumption, high speed, and small size are important considerations.

The part is designed to be compatible with TTL logic levels, enabling it to be used in mixed-logic systems. Its high output drive capability allows it to drive multiple loads without significant performance degradation. The TC74LCX04F is a versatile and reliable logic device that is well-suited for use in a wide range of digital logic applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess