EN
  • EN
  • DE

TC74HCT139AFN

Part No TC74HCT139AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 2-TO-4 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264997-TC74HCT139AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT139AFN CAD Model

Description

The TC74HCT139AFN is a high-speed CMOS logic dual 2-to-4 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device features two independent 2-to-4 line decoders, each with its own enable input, allowing for flexible control and expansion of decoding capabilities.

Applications:

  • Memory addressing: Used to select memory banks or individual memory locations in memory systems.
  • Data routing: Employed to route data from a single source to one of several destinations based on select inputs.
  • Chip select decoding: Utilized to enable or disable different chips or peripherals in a system.
  • Address decoding in microprocessors: Implemented for generating enable signals for various memory and I/O devices.
  • Logic circuits and control systems: Applied in various digital logic circuits and control systems for decoding and signal routing.

Features:

  • Dual 2-to-4 line decoder/demultiplexer: Contains two independent decoders in a single package.
  • High-speed operation: Offers fast propagation delays, suitable for high-performance applications.
  • CMOS technology: Provides low power consumption and high noise immunity.
  • Enable inputs: Each decoder has an enable input for flexible control.
  • Wide operating voltage range: Operates over a broad voltage range, typically 4.5V to 5.5V.

Benefits:

  • Simplified circuit design: The dual decoder structure reduces the number of components required in a system.
  • Improved system performance: High-speed operation allows for faster data processing and control.
  • Reduced power consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Enhanced system reliability: High noise immunity ensures reliable operation in noisy environments.
  • Flexible control: Enable inputs provide versatile control over the decoding function.

Additional Details:

The TC74HCT139AFN comes in a small outline integrated circuit (SOIC) package. It has a typical propagation delay of around 15 ns. The device is pin-compatible with similar TTL logic devices. The outputs are active low, meaning the selected output is low while the others are high. The operating temperature range is typically -40°C to +85°C. This decoder is particularly useful in applications where multiple devices need to be selected or addressed based on a binary input.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess