EN
  • EN
  • DE

TC74HCT125AFT

Part No TC74HCT125AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757173-TC74HCT125AFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HCT125AFT CAD Model

Description

The TC74HCT125AFT is a high-speed CMOS quad buffer with three-state outputs from Toshiba Semiconductor and Storage. It is designed to operate at high speeds while maintaining low power consumption, making it ideal for a variety of digital logic applications.

Applications:

  • Memory Interfacing: Used for buffering address and data lines in memory systems.
  • Data Bus Isolation: Employed to isolate data buses and prevent loading effects.
  • Logic Level Translation: Used for converting logic levels between different voltage domains.
  • Output Enable Circuits: Integrated into circuits requiring output enable functionality.
  • Line Driving: Used as a line driver to improve signal integrity over long distances.

Features:

  • High Speed Operation: Offers fast propagation delays for high-speed digital logic circuits.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Three-State Outputs: Features three-state outputs for bus interfacing and isolation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • TTL Compatible Inputs: Compatible with TTL logic levels, simplifying interfacing with other TTL devices.

Benefits:

  • Improved System Performance: Enables high-speed data transfer and processing in digital systems.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Interfacing: Provides three-state outputs for versatile bus interfacing and isolation.
  • Enhanced Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • Simplified System Design: Compatible with TTL logic levels, simplifying system integration.

Additional Details:

The TC74HCT125AFT is available in a small outline package (SOP), allowing for compact and efficient circuit designs. It is designed to meet the stringent requirements of modern digital logic systems, providing a cost-effective solution for high-speed buffering and isolation. This quad buffer is ideal for applications requiring high performance, low power consumption, and versatile interfacing capabilities.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess