EN
  • EN
  • DE

TC74HC4053AF

Part No TC74HC4053AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULITIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264956-TC74HC4053AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4053AF CAD Model

Description

The TC74HC4053AF is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device is designed for switching analog or digital signals and offers low on-resistance and high noise immunity. It is commonly used in applications requiring the selection of one of multiple input signals or the distribution of a single input signal to multiple outputs.

Applications:

  • Analog Signal Routing: Selects one of multiple analog input signals for processing.
  • Data Acquisition Systems: Multiplexes analog sensor signals into an ADC (Analog-to-Digital Converter).
  • Audio and Video Switching: Routes audio or video signals to different outputs.
  • Telecommunications: Selects or distributes communication signals.
  • Test and Measurement Equipment: Switches between different test signals.

Features:

  • Triple 2-Channel Multiplexer/Demultiplexer: Provides three independent 2-channel switches.
  • High-Speed Operation: Offers fast switching speeds for efficient signal processing.
  • Low On-Resistance (typically 70Ω): Minimizes signal distortion and power loss.
  • Wide Operating Voltage Range (2V to 6V): Compatible with various logic levels.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.

Benefits:

  • Versatile Signal Switching: Can be used for both analog and digital signals.
  • Efficient Signal Routing: Allows for flexible and efficient signal management.
  • Minimal Signal Distortion: Low on-resistance ensures minimal signal degradation.
  • Wide Compatibility: Operates with a wide range of voltage levels.
  • Reliable Operation: High noise immunity ensures stable performance.

Additional Details:

The TC74HC4053AF is typically packaged in a SOP16 or TSSOP16 package, making it suitable for surface mount assembly. Each of the three multiplexer/demultiplexer sections is controlled by its own select input. The device operates with a supply voltage ranging from 2V to 6V, making it compatible with a wide range of logic families. The low on-resistance of the switches ensures that the signal is transmitted with minimal attenuation or distortion. The high noise immunity of the CMOS technology makes the device resistant to noise and interference, ensuring reliable operation in noisy environments. The device's low power consumption is particularly beneficial in battery-powered applications. The enable input allows all three switches to be disabled simultaneously, reducing power consumption when the device is not in use.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess