EN
  • EN
  • DE

TC74HC4040AP

Part No TC74HC4040AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 12/14-STAGE BINARY COUNTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056511-TC74HC4040AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC4040AP CAD Model

Description

The TC74HC4040AP is a high-speed CMOS 12-stage binary counter manufactured by Toshiba Semiconductor and Storage. This device is a ripple-carry counter, where the output of each stage clocks the subsequent stage. Designed for applications requiring frequency division, timing, and control functions, the TC74HC4040AP offers a combination of high-speed operation and low power consumption.

Applications

  • Frequency Dividers: Used to reduce signal frequencies in various electronic circuits.
  • Timers: Implemented in circuits for generating precise time intervals.
  • Control Systems: Integrated into digital control systems for event sequencing and counting purposes.
  • Digital Clocks: Used to implement the timing functions of digital clocks.
  • Sequential Logic Circuits: Employed as part of sequential logic for address generation and control.

Features

  • 12-Stage Binary Counter: Provides 12 binary counter stages within a single integrated circuit.
  • Ripple-Carry Design: Features an architecture where each output stage clocks the next.
  • High-Speed Operation: Enables rapid counting and frequency division.
  • Low Power Consumption: Reduces power usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Operates across a wide range of voltage levels, from 2V to 6V.
  • Reset Functionality: Offers a reset input to initialize the counter to a zero state.

Benefits

  • Versatile Counting: Adaptable to a variety of timing and frequency division needs.
  • Simplified Design: Reduces design complexity and component count for counter circuits.
  • High Performance: Delivers precise counting and reliable operation in digital systems.
  • Extended Battery Life: Low power characteristics benefit battery-operated devices.
  • Design Flexibility: Wide voltage range allows it to be used in varied system configurations.
  • Synchronization: Reset function allows the counter to be initialized and synchronized as required.

Additional Details

The TC74HC4040AP is a 12-stage binary ripple counter where all counter stages are master-slave flip-flops. The state of the counter advances one count on the negative transition of each clock input pulse. A HIGH signal on the reset input forces all counter outputs to a LOW state. Due to its ripple-carry design, the propagation delay increases with each stage. The device is provided in a DIP16 package. The available outputs include Q0, Q1, Q2, Q3, Q4, Q5, Q6, Q7, Q8, Q9, Q10, and Q11 representing each counter stage.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
NVIDIA
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess