EN
  • EN
  • DE

TC74HC4002AF

Part No TC74HC4002AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL 4-INPUT NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357637-TC74HC4002AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4002AF CAD Model

Description

The TC74HC4002AF is a high-speed CMOS dual 4-input NOR gate manufactured by Toshiba Semiconductor and Storage. This device offers two independent 4-input NOR gates in a single package. It provides the basic logic function of NOR, where the output is high only when all inputs are low. The TC74HC4002AF is designed for use in digital logic circuits for control, data processing, and general-purpose logic functions.

Applications

  • Logic Gate Implementation: Used as a basic building block for digital logic circuits.
  • Control Logic: Implemented in control systems for decision-making and signal routing.
  • Data Processing: Used in data processing circuits for performing logical operations.
  • Signal Inversion: Can be used for signal inversion when all but one input are tied HIGH.
  • General Purpose Logic: Utilized in various digital circuits for performing NOR logic functions.

Features

  • Dual 4-Input NOR Gate: Contains two independent 4-input NOR gates in a single IC.
  • High-Speed Operation: Enables fast switching speeds in digital circuits.
  • Low Power Dissipation: Consumes minimal power, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Pin Compatible with LSTTL: Allows for easy replacement of older LSTTL devices.

Benefits

  • Basic Logic Functionality: Provides the fundamental NOR logic function.
  • Simplified Circuit Design: Integrates two gates into a single package, saving board space.
  • Improved System Performance: High-speed operation ensures fast processing in digital circuits.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Increased System Reliability: High noise immunity ensures stable operation in harsh environments.
  • Easy System Upgrades: LSTTL compatibility simplifies the replacement of older devices.

Additional Details

The TC74HC4002AF contains two independent 4-input NOR gates. The output of each gate is LOW when any of its inputs is HIGH, and HIGH only when all of its inputs are LOW. The device is available in a SOIC14 package, making it suitable for surface-mount applications.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess