EN
  • EN
  • DE

TC74HC390F

Part No TC74HC390F
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839674-TC74HC390F
Ultra Librarian 3D Model Ultra Librarian TC74HC390F CAD Model

Description

The TC74HC390F is a high-speed CMOS dual decade counter manufactured by Toshiba Semiconductor and Storage. It is fabricated with silicon gate CMOS technology, achieving high-speed operation similar to equivalent Schottky TTL while maintaining the low power dissipation characteristic of CMOS. This device contains two independent 4-stage counters which can be configured in a variety of ways.

Applications

  • Frequency dividers
  • Digital timers
  • Event counters
  • Clock generators
  • Industrial control systems
  • Consumer electronics

Features

  • High-speed operation: fmax = 60 MHz (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Two independent 4-stage counters
  • Dual decade or binary counting
  • Reset inputs for each counter
  • Output drive capability: 10 LSTTL loads
  • Wide operating voltage range: VCC = 2 V to 6 V

Benefits

  • High-speed performance allows use in high-frequency applications.
  • Low power consumption extends battery life in portable devices and reduces overall system power consumption.
  • High noise immunity provides reliable operation in noisy industrial environments.
  • Versatile counting options enables flexible system design.
  • Independent counters allow for dual-channel counting or frequency division.
  • Wide operating voltage range allows use in diverse power supply environments.

Additional Details

Each counter within the TC74HC390F can be used as a divide-by-2 counter (using the A input) or as a divide-by-5 counter (using the B input). By cascading the outputs, it's possible to achieve divide-by-10 (decade) or divide-by-100 counting functions. Each counter also has a separate reset input (MR1 and MR2) that, when HIGH, resets the counter outputs to a low state. This allows for synchronous or asynchronous reset operations.

The operating temperature range is typically -40°C to +85°C. The package is a SOP16.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess