EN
  • EN
  • DE

TC74HC283A

Part No TC74HC283A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040324-TC74HC283A
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC283A CAD Model

Description

The TC74HC283A is a high-speed CMOS 4-bit binary full adder with fast carry. It adds two 4-bit binary words (A1–A4 plus B1–B4) and generates the sum (Σ1–Σ4) and carry-out (C4). The HC283A provides fast, ripple-free addition through the use of carry lookahead circuitry.

Applications

      
  • Arithmetic logic units (ALUs)
  •   
  • Binary addition in digital systems
  •   
  • Address generation
  •   
  • Data processing

Features

      
  • High Speed: tpd = 17ns (typ.) at VCC = 5V
  •   
  • Low Power Dissipation: ICC = 4μA (max.) at Ta = 25°C
  •   
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min.)
  •   
  • Output Drive Capability: 10 LSTTL Loads
  •   
  • Symmetrical Output Impedance: |IOH| = IOL = 4mA (min.)
  •   
  • Balanced Propagation Delays: tPLH ≈ tPHL
  •   
  • Wide Operating Voltage Range: VCC = 2V to 6V
  •   
  • Carry Lookahead Circuitry for Fast Addition

Benefits

      
  • Fast addition speeds are achieved through carry lookahead logic, improving system performance.
  •   
  • Low power consumption is ideal for battery-powered and energy-efficient systems.
  •   
  • High noise immunity ensures reliable operation in noisy industrial environments.
  •   
  • Wide operating voltage range allows for flexible design implementation.
  •   
  • High output drive capability allows it to drive multiple TTL loads directly.

The TC74HC283A's inputs and outputs are equipped with protection circuits against static discharge or transient excess voltage. To ensure stable operation, unused inputs must be tied to VCC or ground.

Pin Configuration: The HC283A has inputs for the two 4-bit binary words (A1-A4, B1-B4), a carry-in input (C0), four sum outputs (Σ1-Σ4), and a carry-out output (C4). VCC and GND provide power and ground respectively.

Absolute Maximum Ratings: Supply Voltage (VCC): -0.5V to 7V; DC Input Voltage (VIN): -0.5V to VCC + 0.5V; DC Output Voltage (VOUT): -0.5V to VCC + 0.5V; DC Output Current (IOUT): ±25mA; Power Dissipation (PD): 500mW; Storage Temperature (Tstg): -65°C to 150°C.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess