EN
  • EN
  • DE

TC74HC08AFN(ELF,M)

Part No TC74HC08AFN(ELF,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC 2-INP And Gate Quad 14-SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current 5.2 mA
Lead Free Yes
Logic Function AND
Low Level Output Current 5.2 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Circuits 4
Number of Gates 4
Number of Inputs 2
Number of Pins 14
Packaging Cut Tape (CT)
Propagation Delay 13 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 6 ns
Win Source Part Number 1098345-TC74HC08AFN(ELF,M)
Categories Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC08AFN(ELF,M) CAD Model

Description

The TC74HC08AFN(ELF,M) is a Quad 2-Input AND Gate manufactured by Toshiba Semiconductor and Storage. It comprises four independent 2-input AND gates. Each gate performs the Boolean function Y = A · B in positive logic. This device belongs to the High-Speed CMOS (HC) family, combining fast switching speeds with low power consumption. The (ELF,M) suffix indicates specific packaging and handling details, typically related to tape and reel for automated assembly.

Applications

  • Logic comparators
  • Address decoders
  • Control logic circuits
  • Data selection
  • Arithmetic operations

Features

  • High Speed: tpd = 9 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 2 μA (max) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min)
  • Wide Operating Voltage Range: VCC = 2V to 6V

Benefits

  • Faster Processing: High-speed operation reduces propagation delays, leading to improved system performance.
  • Energy Efficiency: Low power consumption minimizes energy usage, making it suitable for battery-powered applications.
  • Reliable Operation: High noise immunity ensures stable operation even in noisy environments.
  • Versatile Interface: Sufficient output drive capability allows for direct interfacing with other logic components.
  • Simplified Design: Symmetrical output impedance reduces signal reflections and simplifies signal routing.
  • Flexible Power Supply: Wide operating voltage range enables compatibility with various power supply configurations.

Additional Details

The TC74HC08AFN(ELF,M) is packaged in a small outline integrated circuit (SOIC) package suitable for surface mount technology (SMT). The “AFN” designation typically refers to the package type, while (ELF,M) details the tape and reel packaging configuration for automated pick-and-place assembly. The operating temperature range is generally -40°C to +85°C. It is designed to be pin-compatible with standard 74HC08 AND gates, allowing for easy substitution in existing designs.

When implementing this component, ensure that proper decoupling capacitors are used close to the power supply pins to minimize noise and ensure stable operation. Refer to the official Toshiba datasheet for complete electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess