The TC74HC04AF(TP2) is a high-speed CMOS hex inverter fabricated by Toshiba Semiconductor and Storage. This device consists of six independent inverters. When the input is high, the output is low, and vice-versa. It's designed for high-speed operation, low power consumption, and high noise immunity, making it suitable for a wide range of digital logic applications. The TP2 likely refers to a specific tape and reel packaging.
Applications
- Logic Inversion
- Oscillator circuits
- Buffer circuits
- Clock signal generation
- Digital signal processing
Features
- High-speed operation: tpd = 9 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Pin and function compatible with 74LS04
Benefits
- Enables fast signal processing in digital circuits.
- Reduces power consumption, extending battery life in portable devices.
- Provides reliable operation in electrically noisy environments.
- Simple integration into various digital systems.
- Flexibility in power supply design.
- Simplifies circuit design and reduces component count for inverting functions.
Additional Details
The TC74HC04AF(TP2) consists of six individual inverters within a single integrated circuit package. Each inverter independently performs a NOT logic operation. It is constructed using CMOS technology for low power consumption and high noise immunity. The wide operating voltage range allows the device to be used in various applications. It is generally a surface mount device. The TP2 designation generally suggests availability in embossed tape for automated pick and place assembly.