EN
  • EN
  • DE

TC74ACT573F(EL)

Part No TC74ACT573F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+;082
Reference case SOP5.2M
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716542-TC74ACT573F(EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT573F(EL) CAD Model

Description

The TC74ACT573F(EL) is an octal D-type latch with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is part of the ACT (Advanced CMOS Technology) family, offering high-speed performance and low power consumption. This latch is commonly used for temporary data storage and buffering in digital systems.

Applications:

  • Data Buffering: Temporarily storing data in digital systems for synchronization or data transfer.
  • Address Latching: Latching address signals for memory access or peripheral selection.
  • I/O Port Expansion: Expanding the number of I/O ports in microcontroller-based systems.
  • Microprocessor Systems: Interfacing microprocessors with memory and peripherals.
  • Digital Logic Circuits: General-purpose latching applications in digital circuits.

Features:

  • Octal Latch: Contains eight D-type latches in a single package.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • High-Speed Operation: Provides fast propagation delays for high-speed applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range (4.5V to 5.5V).
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits:

  • Temporary Data Storage: Provides a convenient way to store data temporarily.
  • System Integration: Simplifies system design by integrating eight latches into a single package.
  • High-Speed Performance: Enables fast and reliable data transfer.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details:

The TC74ACT573F(EL) is controlled by a latch enable (LE) input. When LE is high, the outputs follow the data inputs. When LE is low, the outputs are latched and remain constant, regardless of changes at the data inputs. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. Refer to the official Toshiba Semiconductor datasheet for detailed specifications, timing diagrams, and application examples. The device is sensitive to static discharge.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess