The TC74ACT273F is an 8-bit D-type flip-flop with a clear input. This device features eight independent D-type flip-flops that sample the D inputs on the rising edge of the clock (CLK) input. The data is then transferred to the Q outputs. A direct clear (CLR) input asynchronously resets all flip-flops, setting the Q outputs low, independent of the clock signal.
Applications
- Registers
- Latches
- Memory storage
- Data buffers
- Control registers
Features
- 8 D-type flip-flops
- Positive-edge triggered clocking
- Asynchronous clear input
- High-speed operation
- TTL compatible inputs
Benefits
- Efficient data storage and retrieval
- Precise timing control with positive-edge triggering
- Fast clearing of the register
- High-speed performance for demanding applications
Additional Details
The TC74ACT273F is supplied in a 20-pin SOIC package. The device's Q outputs will reflect the logic levels set up at the D inputs during the rising transition of the clock pulse. The clear function is asynchronous and sets all Q outputs low when the CLR input is low, overriding the clock and data inputs. The device operates over a supply voltage range of 4.5V to 5.5V.