EN
  • EN
  • DE

TC74ACT174P

Part No TC74ACT174P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuit Silicon Monolithic Hex D-Type Flip Flop with Clear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1235+
Reference case DIP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757163-TC74ACT174P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT174P CAD Model

Description

The TC74ACT174P is a high-speed, advanced CMOS hex D-type flip-flop with a common clock and clear inputs, manufactured by Toshiba Semiconductor and Storage. This device is commonly used for temporary storage of data in digital systems and is characterized by its high-speed operation and low power consumption.

Applications:

  • Data Registers: Used as a fundamental building block in data registers for temporary storage of data in digital systems.
  • Shift Registers: Can be configured as a basic element in shift registers for serial data transfer and manipulation.
  • Memory Address Latches: Employed to latch memory addresses in memory systems.
  • Control Registers: Used to store control signals and configuration data in digital circuits.
  • Digital Counters: Can be incorporated into digital counter circuits for counting events or timing intervals.

Features:

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops in a single package.
  • Common Clock Input: All six flip-flops share a common clock input.
  • Common Clear Input: All six flip-flops share a common clear input.
  • High-Speed Operation: Offers high-speed data transfer and processing capabilities.
  • Low Power Consumption: Consumes very little power due to its CMOS technology.

Benefits:

  • Efficient Data Storage: Provides a convenient and efficient way to store data temporarily.
  • High-Speed Performance: Enables fast data processing in digital systems.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplified Circuit Design: Integrates multiple flip-flops into a single package, simplifying circuit design.
  • Improved System Reliability: Provides reliable data storage and transfer performance.

Additional Details:

The TC74ACT174P operates within a specific supply voltage range. The propagation delay is a critical parameter that determines the speed of the device. The 'P' suffix typically indicates a specific package type. Consult the official Toshiba Semiconductor and Storage datasheet for detailed technical specifications, including the supply voltage range, propagation delay, input and output voltage levels, and operating temperature range. The datasheet will also provide information on the timing characteristics and noise immunity of the device, which are important for ensuring reliable operation in a digital system.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess