EN
  • EN
  • DE

TC74AC640F

Part No TC74AC640F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264884-TC74AC640F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC640F CAD Model

Description

The TC74AC640F is an octal bus transceiver with three-state outputs manufactured by Toshiba Semiconductor and Storage. It's part of the Advanced CMOS (AC) logic family, offering high-speed performance with low power consumption. This device is primarily used to buffer and isolate data buses in digital systems.

Applications

  • Data Bus Buffering: Used to buffer data lines in microprocessor and microcontroller systems.
  • Memory Interfacing: Employed to interface memory devices with the system bus.
  • Peripheral Interfacing: Used to connect peripherals to the main system bus.
  • Address Decoding: Can be used in address decoding circuits for selecting memory or peripheral devices.
  • Bidirectional Data Transfer: Allows for bidirectional data transfer between two buses.

Features

  • Octal Configuration: Provides eight independent transceiver channels.
  • Three-State Outputs: Allows for output disabling, enabling multiple devices to share a common bus.
  • High-Speed Operation: Offers fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Consumes minimal power, reducing system power requirements.
  • TTL Compatible Inputs: Compatible with TTL logic levels for easy integration with other digital components.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.

Benefits

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Bus Loading: Buffering reduces loading on the system bus, improving signal integrity.
  • Flexible Bus Management: Three-state outputs allow for flexible bus management and sharing.
  • Lower Power Consumption: Reduces overall power consumption, extending battery life in portable devices.
  • Easy Integration: TTL compatible inputs simplify integration with existing digital systems.

Technical Specifications

The TC74AC640F is typically characterized by its propagation delay, output drive capability, and operating voltage range. The propagation delay specifies the time it takes for a signal to propagate through the device. The output drive capability indicates the amount of current the device can source or sink. The operating voltage range specifies the acceptable supply voltage range for the device. The device is usually available in a small outline package (SOP) or a thin shrink small outline package (TSSOP) for surface mounting on printed circuit boards. The operating temperature range is generally between -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7618 $57.9978
51+ $2.2661 $115.5711
79+ $2.1953 $173.4287
109+ $2.1245 $231.5705
141+ $2.0536 $289.5576
189+ $1.8412 $347.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess