EN
  • EN
  • DE

TC74AC521F

Part No TC74AC521F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8-BIT EQUALITY COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357393-TC74AC521F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC521F CAD Model

Description

The TC74AC521F is an 8-bit Identity Comparator manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, designed for high-speed operation and low power consumption. It compares two 8-bit words and provides a logic low output when the two words are identical. It's commonly used in applications where data integrity and accurate comparisons are critical.

Applications:

  • Data comparison circuits
  • Address decoding
  • Memory addressing
  • Peripheral selection
  • Error detection

Features:

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Compares two 8-bit words
  • Outputs indicate equality
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C

Benefits:

  • Fast Comparison: The device offers fast comparison times, suitable for time-critical applications.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Data Integrity: Ensures data accuracy through precise comparison, reducing the risk of errors.
  • Simplified Design: Streamlines circuit design with its simple functionality.
  • Wide Compatibility: Operates within a wide voltage range, ensuring compatibility with various systems.

Additional Details:

The TC74AC521F is packaged in a SOP20 (Small Outline Package). The device compares two 8-bit words (A0-A7 and B0-B7) and provides an output indicating whether they are identical. It is designed to operate within a temperature range of -40°C to +85°C. The equality output goes low when both 8-bit inputs are identical. This device is designed for applications that need fast and reliable identity comparison.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4629 $73.3887
6+ $20.0716 $120.4296
9+ $19.4444 $174.9996
13+ $18.8173 $244.6249
16+ $18.1901 $291.0416
22+ $16.3086 $358.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess