EN
  • EN
  • DE

TC74AC377F

Part No TC74AC377F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Toshiba CMOS digital integrated circuit silicon monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264876-TC74AC377F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC377F CAD Model

Description

The TC74AC377F is an octal D-type flip-flop with clock enable. This device is part of the Advanced CMOS (AC) logic family from Toshiba and is designed for high-speed operation. It is commonly used in digital systems for temporary data storage, shift registers, and memory address registers. The device features eight independent D-type flip-flops that share a common clock and enable input.

Applications:

  • Data Registers
  • Address Latches
  • Shift Registers
  • Memory Buffers
  • Microprocessor Systems

Features:

  • Octal D-Type Flip-Flops: Eight independent D-type flip-flops in a single package.
  • Clock Enable: Allows data to be clocked into the flip-flops only when the enable input is active.
  • High-Speed Operation: Designed for high-speed performance with typical propagation delays of a few nanoseconds.
  • Wide Operating Voltage: Operates from a wide supply voltage range, typically 2V to 6V.
  • Low Power Consumption: CMOS technology provides low static power consumption.
  • Fanout: High fanout capability allows the device to drive multiple loads.

Benefits:

  • Efficient Data Storage: Provides efficient and reliable storage of digital data.
  • Simplified System Design: Integrates eight flip-flops into a single package, simplifying board layout.
  • High-Speed Performance: Enables high-speed operation in demanding applications.
  • Versatile Applications: Suitable for a wide range of digital applications.
  • Reduced Power Consumption: Low power consumption reduces overall system power requirements.

Additional Details:

The TC74AC377F is triggered on the positive-going edge of the clock signal. When the clock enable input is low, the data at the D inputs is transferred to the Q outputs on the rising edge of the clock. When the clock enable input is high, the Q outputs remain unchanged. The device also includes input clamp diodes to limit negative input voltages. It is available in various package options, including SOIC and TSSOP. This IC is commonly used in digital systems where temporary data storage and manipulation are required.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5509 $57.8445
260+ $0.4516 $117.4160
400+ $0.4377 $175.0800
545+ $0.4239 $231.0255
705+ $0.4100 $289.0500
945+ $0.3673 $347.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess