EN
  • EN
  • DE

TC5W51FU

Part No TC5W51FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357203-TC5W51FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC5W51FU CAD Model

Description

The TC5W51FU is a CMOS Logic device manufactured by Toshiba Semiconductor and Storage. It typically functions as a dual 2-input Exclusive NOR Gate (XNOR). This type of gate is a fundamental building block in digital electronics.

Applications

  • Digital Logic Circuits
  • Data Comparators
  • Error Detection and Correction Circuits
  • Code Converters
  • Parity Generators

Features

  • Dual 2-Input XNOR Gate: Contains two independent XNOR gates in a single package.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.
  • High Output Drive Capability: Allows for driving multiple loads.
  • Small Package Size: Enables compact circuit designs.

Benefits

  • Simplified Circuit Design: Integrates two XNOR gates into a single IC, reducing component count.
  • Low Power Consumption: Extends battery life in portable applications.
  • Improved Noise Immunity: Enhances circuit reliability in noisy environments.
  • Increased Design Flexibility: Compatible with a wide range of logic families.
  • Reduced Board Space: Minimizes the size of the circuit board.

Technical Specifications (Likely)

While specific technical specifications may vary, typical characteristics of the TC5W51FU CMOS logic gate include:

  • Supply Voltage (VCC): Typically ranges from 2V to 6V.
  • Input Voltage (VIH/VIL): Standard CMOS logic levels.
  • Output Voltage (VOH/VOL): Standard CMOS logic levels.
  • Operating Temperature: Available in various temperature grades, such as -40°C to +85°C.
  • Package Type: Typically available in surface-mount packages like TSSOP or SOIC.

The TC5W51FU is a versatile and efficient logic gate suitable for a wide array of digital electronic applications, offering a balance of performance, power efficiency, and design flexibility.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess