EN
  • EN
  • DE

TC59SM704FT-80

Part No TC59SM704FT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 32Mx4-80 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945256-TC59SM704FT-80
Series *
Ultra Librarian 3D Model Ultra Librarian TC59SM704FT-80 CAD Model

Description

The TC59SM704FT-80 is a NAND flash memory chip manufactured by Toshiba Semiconductor and Storage. It is designed for non-volatile storage applications, offering a balance of density and performance. It is commonly found in embedded systems, memory cards, and USB drives.

Applications

  • Embedded systems
  • Memory cards (SD, microSD)
  • USB flash drives
  • Solid-state drives (SSDs)
  • Mobile devices

Features

  • High-density NAND flash memory
  • Page size: 2KB + 64B
  • Block size: 128KB + 4KB
  • Fast page program and read times
  • Data retention: 10 years
  • Endurance: 100,000 program/erase cycles

Benefits

  • Provides non-volatile storage
  • Offers a balance between density and performance
  • Suitable for a variety of storage applications
  • High reliability and endurance
  • Long data retention

Technical Specifications

The TC59SM704FT-80 offers high-density NAND flash memory. It features a page size of 2KB + 64B and a block size of 128KB + 4KB. It provides fast page program and read times, improving overall system performance. The device is designed to retain data for up to 10 years and can withstand 100,000 program/erase cycles. Its endurance and reliability make it a solution for storage requirements.

The flash memory includes error correction code (ECC) to ensure data integrity. The ECC helps prevent data corruption. Its combination of high density, performance, and reliability make it a versatile choice for storage applications.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess