EN
  • EN
  • DE

TC59S6432DFT-7

Part No TC59S6432DFT-7
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 2Mx32-7 PC143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945168-TC59S6432DFT-7
Series *
Ultra Librarian 3D Model Ultra Librarian TC59S6432DFT-7 CAD Model

Description

The TC59S6432DFT-7 is a 64Mbit (2M x 32) SDRAM (Synchronous Dynamic Random Access Memory) component manufactured by Toshiba Semiconductor and Storage. This memory device offers high-speed data access and is designed for use in applications requiring significant memory bandwidth.

Applications

  • Embedded systems
  • Graphics cards
  • Networking devices
  • Gaming consoles
  • Digital cameras

Features

  • 64Mbit memory capacity (2M x 32 organization)
  • Synchronous operation with a clock frequency suitable for various system speeds
  • Single 3.3V power supply
  • LVTTL-compatible inputs and outputs
  • Burst read and write operations
  • Auto-refresh and self-refresh modes for power saving
  • Available in a TSOP package

Benefits

  • High-speed data access: Enables quick retrieval and storage of data, improving system performance.
  • Large memory capacity: Provides ample storage for applications requiring significant memory space.
  • Low power consumption: 3.3V operation reduces energy usage, making it suitable for portable devices.
  • Easy integration: LVTTL compatibility simplifies interfacing with other digital circuits.
  • Reliable operation: Auto-refresh and self-refresh modes ensure data integrity and minimize power consumption during idle periods.

Technical Specifications

The TC59S6432DFT-7 operates on a 3.3V power supply. The package type is TSOP. The refresh period is typically 64ms. It supports different burst lengths. It is compliant with JEDEC standards for SDRAM devices. The operating temperature range is typically industrial grade. The -7 indicates access time (typically 7ns).

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess