EN
  • EN
  • DE

TC58NVG2D4CTG00

Part No TC58NVG2D4CTG00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196837-TC58NVG2D4CTG00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG2D4CTG00 CAD Model

Description

The TC58NVG2D4CTG00 is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. It's designed to provide non-volatile storage solutions for a variety of electronic devices. As a NAND flash memory device, it utilizes floating-gate transistors to store data, retaining information even when power is removed. This particular model likely represents a specific configuration of Toshiba's NAND flash memory, characterized by its density, interface, and performance specifications.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for computers and other devices.
  • Embedded Systems: Integrated into embedded systems requiring persistent memory, such as industrial controllers and automotive systems.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for storing operating systems, applications, and user data.
  • Digital Cameras and Camcorders: Provides storage for captured images and video footage.
  • USB Flash Drives: Used as the storage element in portable USB drives.

Features:

  • High Storage Density: Offers a significant amount of storage capacity in a relatively small physical space.
  • Fast Data Access: Provides quick read and write speeds, enhancing system performance.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Compact Form Factor: Allows for integration into space-constrained devices.

Benefits:

  • Improved System Responsiveness: Faster data access results in quicker boot times and application loading.
  • Increased Storage Capacity: Enables the storage of larger files and more applications.
  • Extended Battery Life: Lower power consumption contributes to longer operational use in portable devices.
  • Enhanced Data Security: Robust design and error correction mechanisms protect against data loss.
  • Greater Design Flexibility: Compact size allows for more innovative and compact product designs.

Additional Details:

The TC58NVG2D4CTG00 likely utilizes a specific type of NAND flash technology, such as Multi-Level Cell (MLC) or Triple-Level Cell (TLC), each offering different trade-offs between density, performance, and endurance. The detailed specifications, including operating voltage, temperature range, interface (e.g., ONFI, Toggle DDR), and endurance (program/erase cycles), can be found in the product datasheet. It's designed to be compliant with industry standards, ensuring compatibility with a range of host controllers and systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess